Vishay Intertechnology, Inc. Wirewound Resistors - RS1A 7K 1

Description
Wirewound Resistors - Through Hole 1watt 7Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 1watt 7Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS1A 7K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS1A 7K 1
Wirewound Resistors - RS1A 7K 1
Wirewound Resistors - Through Hole 1watt 7Kohms 1%

Wirewound Resistors - Through Hole 1watt 7Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1A 7K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details