Vishay Intertechnology, Inc. Wirewound Resistors - RS1A 6.8K 1

Description
Wirewound Resistors - Through Hole 1watt 6.8Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 1watt 6.8Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS1A 6.8K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS1A 6.8K 1
Wirewound Resistors - RS1A 6.8K 1
Wirewound Resistors - Through Hole 1watt 6.8Kohms 1%

Wirewound Resistors - Through Hole 1watt 6.8Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1A 6.8K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details