Vishay Intertechnology, Inc. Wirewound Resistors - RS1A 5.7K 1

Description
Wirewound Resistors - Through Hole 1watt 5.7Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 1watt 5.7Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS1A 5.7K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS1A 5.7K 1
Wirewound Resistors - RS1A 5.7K 1
Wirewound Resistors - Through Hole 1watt 5.7Kohms 1%

Wirewound Resistors - Through Hole 1watt 5.7Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1A 5.7K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details