Vishay Intertechnology, Inc. Wirewound Resistors - RS1A 5.1K 3

Description
Wirewound Resistors - Through Hole 1watt 5.1Kohms 3%
Request a Quote
Description
Wirewound Resistors - Through Hole 1watt 5.1Kohms 3%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS1A 5.1K 3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS1A 5.1K 3
Wirewound Resistors - RS1A 5.1K 3
Wirewound Resistors - Through Hole 1watt 5.1Kohms 3%

Wirewound Resistors - Through Hole 1watt 5.1Kohms 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1A 5.1K 3
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details