Vishay Intertechnology, Inc. Wirewound Resistors - RS1A 4.99K 1 TR

Description
Wirewound Resistors - Through Hole 1watt 4.99Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 1watt 4.99Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS1A 4.99K 1 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS1A 4.99K 1 TR
Wirewound Resistors - RS1A 4.99K 1 TR
Wirewound Resistors - Through Hole 1watt 4.99Kohms 1%

Wirewound Resistors - Through Hole 1watt 4.99Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1A 4.99K 1 TR
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details