Vishay Intertechnology, Inc. Wirewound Resistors - RS1A 4.15K 1

Description
Wirewound Resistors - Through Hole 1watt 4.15Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 1watt 4.15Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS1A 4.15K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS1A 4.15K 1
Wirewound Resistors - RS1A 4.15K 1
Wirewound Resistors - Through Hole 1watt 4.15Kohms 1%

Wirewound Resistors - Through Hole 1watt 4.15Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1A 4.15K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details