Vishay Intertechnology, Inc. Wirewound Resistors - RS1A 3.3K 1

Description
Wirewound Resistors - Through Hole 1watt 3.3Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 1watt 3.3Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS1A 3.3K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS1A 3.3K 1
Wirewound Resistors - RS1A 3.3K 1
Wirewound Resistors - Through Hole 1watt 3.3Kohms 1%

Wirewound Resistors - Through Hole 1watt 3.3Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1A 3.3K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details