Vishay Intertechnology, Inc. Wirewound Resistors - RS1A 1K 1 TR

Description
Wirewound Resistors - Through Hole 1watt 1Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 1watt 1Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS1A 1K 1 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS1A 1K 1 TR
Wirewound Resistors - RS1A 1K 1 TR
Wirewound Resistors - Through Hole 1watt 1Kohms 1%

Wirewound Resistors - Through Hole 1watt 1Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1A 1K 1 TR
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details