Vishay Intertechnology, Inc. Res Wirewound 25 Ohm 0.05% 2/5W ¦20ppm/¦C AXL Thru-Hole Bulk RS1425R00AE12

Description
Res Wirewound 25 Ohm 0.05% 2/5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 25 Ohm 0.05% 2/5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 25 Ohm 0.05% 2/5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS1425R00AE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25 Ohm 0.05% 2/5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS1425R00AE12
Res Wirewound 25 Ohm 0.05% 2/5W ¦20ppm/¦C AXL Thru-Hole Bulk RS1425R00AE12
Res Wirewound 25 Ohm 0.05% 2/5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 25 Ohm 0.05% 2/5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1425R00AE12
Product Name Res Wirewound 25 Ohm 0.05% 2/5W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details