Vishay Intertechnology, Inc. Res Wirewound 24.9 Ohm 1% 2/5W ¦20ppm/¦C AXL Thru-Hole T/R RS1424R90FR36

Description
Res Wirewound 24.9 Ohm 1% 2/5W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 24.9 Ohm 1% 2/5W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24.9 Ohm 1% 2/5W ¦20ppm/¦C AXL Thru-Hole T/R - RS1424R90FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24.9 Ohm 1% 2/5W ¦20ppm/¦C AXL Thru-Hole T/R
RS1424R90FR36
Res Wirewound 24.9 Ohm 1% 2/5W ¦20ppm/¦C AXL Thru-Hole T/R RS1424R90FR36
Res Wirewound 24.9 Ohm 1% 2/5W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 24.9 Ohm 1% 2/5W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1424R90FR36
Product Name Res Wirewound 24.9 Ohm 1% 2/5W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C141R0JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details