Vishay Intertechnology, Inc. Res Wirewound 500 Ohm 0.5% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R RS12500R0DS74

Description
Res Wirewound 500 Ohm 0.5% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 500 Ohm 0.5% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500 Ohm 0.5% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R - RS12500R0DS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500 Ohm 0.5% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
RS12500R0DS74
Res Wirewound 500 Ohm 0.5% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R RS12500R0DS74
Res Wirewound 500 Ohm 0.5% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500 Ohm 0.5% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS12500R0DS74
Product Name Res Wirewound 500 Ohm 0.5% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details