Vishay Intertechnology, Inc. Res Wirewound 4.7 Ohm 5% 3/4W ¦50ppm/¦C AXL Thru-Hole Bulk RS124R700JB12

Description
Res Wirewound 4.7 Ohm 5% 3/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.7 Ohm 5% 3/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 5% 3/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RS124R700JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 5% 3/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RS124R700JB12
Res Wirewound 4.7 Ohm 5% 3/4W ¦50ppm/¦C AXL Thru-Hole Bulk RS124R700JB12
Res Wirewound 4.7 Ohm 5% 3/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 5% 3/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS124R700JB12
Product Name Res Wirewound 4.7 Ohm 5% 3/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A680RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details