Vishay Intertechnology, Inc. Res Wirewound 40.2 Ohm 0.1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R RS1240R20BS70

Description
Res Wirewound 40.2 Ohm 0.1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 40.2 Ohm 0.1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40.2 Ohm 0.1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R - RS1240R20BS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40.2 Ohm 0.1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
RS1240R20BS70
Res Wirewound 40.2 Ohm 0.1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R RS1240R20BS70
Res Wirewound 40.2 Ohm 0.1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 40.2 Ohm 0.1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1240R20BS70
Product Name Res Wirewound 40.2 Ohm 0.1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details