Vishay Intertechnology, Inc. Res Wirewound 3.01K Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R RS123K010FR36

Description
Res Wirewound 3.01K Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.01K Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.01K Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R - RS123K010FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.01K Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
RS123K010FR36
Res Wirewound 3.01K Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R RS123K010FR36
Res Wirewound 3.01K Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.01K Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS123K010FR36
Product Name Res Wirewound 3.01K Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers