Vishay Intertechnology, Inc. Res Wirewound 2.49 Ohm 1% 3/4W ¦50ppm/¦C AXL Thru-Hole Bulk RS122R490FB12

Description
Res Wirewound 2.49 Ohm 1% 3/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.49 Ohm 1% 3/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.49 Ohm 1% 3/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RS122R490FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.49 Ohm 1% 3/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RS122R490FB12
Res Wirewound 2.49 Ohm 1% 3/4W ¦50ppm/¦C AXL Thru-Hole Bulk RS122R490FB12
Res Wirewound 2.49 Ohm 1% 3/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.49 Ohm 1% 3/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS122R490FB12
Product Name Res Wirewound 2.49 Ohm 1% 3/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details