Vishay Intertechnology, Inc. Res Wirewound 220 Ohm 5% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R RS12220R0JS74

Description
Res Wirewound 220 Ohm 5% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 220 Ohm 5% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220 Ohm 5% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R - RS12220R0JS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 5% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
RS12220R0JS74
Res Wirewound 220 Ohm 5% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R RS12220R0JS74
Res Wirewound 220 Ohm 5% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220 Ohm 5% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS12220R0JS74
Product Name Res Wirewound 220 Ohm 5% 3/4W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1351334-C71K5JT - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details