VISHAY INTERTECHNOLOGY, INC.
RS1221 -- RES WW .20 OHM 3/4W 1%
Vishay Intertechnology, Inc.
RES WW .20 OHM 3/4W 1%
RS1221
Description
RES WW .20ohm 3/4W 1%
Request a Quote
Email Supplier
Description
RES WW .20ohm 3/4W 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS1221 |
|
Product Name
|
RES WW .20 OHM 3/4W 1% |
|
Resistance Range
|
0.2000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
8.2 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers