Vishay Intertechnology, Inc. Res Wirewound 1.5 Ohm 1% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R RS121R500FS74

Description
Res Wirewound 1.5 Ohm 1% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.5 Ohm 1% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5 Ohm 1% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R - RS121R500FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 1% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R
RS121R500FS74
Res Wirewound 1.5 Ohm 1% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R RS121R500FS74
Res Wirewound 1.5 Ohm 1% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.5 Ohm 1% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS121R500FS74
Product Name Res Wirewound 1.5 Ohm 1% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
5 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers