VISHAY INTERTECHNOLOGY, INC.
RS1051 -- 5 OHM 1% 10W WW RES AXIAL
Vishay Intertechnology, Inc.
5 OHM 1% 10W WW RES AXIAL
RS1051
Description
5ohm 1% 10W WW RES AXIAL
Request a Quote
Email Supplier
Description
5ohm 1% 10W WW RES AXIAL
Request a Quote
Email Supplier
Suppliers
5 OHM 1% 10W WW RES AXIAL
RS1051
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS1051 |
|
Product Name
|
5 OHM 1% 10W WW RES AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers