Vishay Intertechnology, Inc. Wirewound Resistors - RS10 82K 1

Description
Wirewound Resistors - Through Hole 10watts 82Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 10watts 82Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS10 82K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS10 82K 1
Wirewound Resistors - RS10 82K 1
Wirewound Resistors - Through Hole 10watts 82Kohms 1%

Wirewound Resistors - Through Hole 10watts 82Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS10 82K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details