Vishay Intertechnology, Inc. Wirewound Resistors - RS10 36K 5

Description
Wirewound Resistors - Through Hole 10watts 36Kohms 5%
Request a Quote
Description
Wirewound Resistors - Through Hole 10watts 36Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS10 36K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS10 36K 5
Wirewound Resistors - RS10 36K 5
Wirewound Resistors - Through Hole 10watts 36Kohms 5%

Wirewound Resistors - Through Hole 10watts 36Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS10 36K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details