Vishay Intertechnology, Inc. Wirewound Resistors - RS10 200K 1

Description
Wirewound Resistors - Through Hole 10watts 200Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 10watts 200Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS10 200K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS10 200K 1
Wirewound Resistors - RS10 200K 1
Wirewound Resistors - Through Hole 10watts 200Kohms 1%

Wirewound Resistors - Through Hole 10watts 200Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS10 200K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details