Vishay Intertechnology, Inc. Wirewound Resistors - RS10 1K 5

Description
Wirewound Resistors - Through Hole 10watts 1Kohms 5%
Request a Quote
Description
Wirewound Resistors - Through Hole 10watts 1Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS10 1K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS10 1K 5
Wirewound Resistors - RS10 1K 5
Wirewound Resistors - Through Hole 10watts 1Kohms 5%

Wirewound Resistors - Through Hole 10watts 1Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS10 1K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers