RS-1/4 .1 1% E70 e3
Wirewound Resistors - Through Hole 0.4watt 0.1ohms 1% Learn More
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS1/4R1000FE70 | RS1/4R1000FE70 |
| Product Name | Wirewound Resistors | Wirewound Resistors - |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 0.1000 ohms | 0.1000 ohms |