Vishay Intertechnology, Inc. Wirewound Resistors RS1/4560R0FE12

Description
RS-1/4 560 1% E12 e3
Request a Quote
Description
RS-1/4 560 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is a precision power component with a silicone coating rated above 350 °C and MIL-PRF-26 qualification. It has a 0.4 W power rating at 25 °C, resistance range 1 Ω to 1 kΩ, and 1% tolerance. Its dimensions are 0.250 ± 0.031 in (6.35 ± 0.787 mm) long, 0.281 in (7.14 mm) in diameter, 0.085 ± 0.020 in (2.16 ± 0.508 mm) lead spacing, and 0.020 ± 0.002 in (0.508 ± 0.051 mm) lead diameter. The 'E12' suffix indicates lead-free bulk packaging. It operates from -65 °C to +250 °C with a temperature coefficient of ±20 ppm/°C for values 10 Ω and above. The element is copper-nickel or nickel-chrome alloy on a ceramic, steatite, or alumina core.

Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is a precision power component with a silicone coating rated above 350 °C and MIL-PRF-26 qualification. It has a 0.4 W power rating at 25 °C, resistance range 1 Ω to 1 kΩ, and 1% tolerance. Its dimensions are 0.250 ± 0.031 in (6.35 ± 0.787 mm) long, 0.281 in (7.14 mm) in diameter, 0.085 ± 0.020 in (2.16 ± 0.508 mm) lead spacing, and 0.020 ± 0.002 in (0.508 ± 0.051 mm) lead diameter. The 'E12' suffix indicates lead-free bulk packaging. It operates from -65 °C to +250 °C with a temperature coefficient of ±20 ppm/°C for values 10 Ω and above. The element is copper-nickel or nickel-chrome alloy on a ceramic, steatite, or alumina core.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/4560R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/4560R0FE12
Wirewound Resistors 3110-RS1/4560R0FE12
RS-1/4 560 1% E12 e3

RS-1/4 560 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/4560R0FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1237211-S3-15RF1 - Win Source Electronics
Specs
Resistance Range 15 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details
3 suppliers