Vishay Intertechnology, Inc. Wirewound Resistors RS1/430R00FE12

Description
RS-1/4 30 1% E12 e3
Request a Quote
Description
RS-1/4 30 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is an axial lead, silicone-coated precision resistor designed for high-temperature operation up to 250 °C under characteristic U, with a power rating of 0.4 W at 25 °C. It has a length of 0.250 inches [6.35 mm], a body diameter of 0.281 inches [7.14 mm], and terminal diameter of 0.020 inches [0.508 mm]. It meets MIL-PRF-26 qualifications, offers resistance values from 1 Ω to 1 kΩ with ±1% tolerance, and has a temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω. The part features a complete welded construction and high-stability performance with typical resistance shift under load below 0.5%.

Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is an axial lead, silicone-coated precision resistor designed for high-temperature operation up to 250 °C under characteristic U, with a power rating of 0.4 W at 25 °C. It has a length of 0.250 inches [6.35 mm], a body diameter of 0.281 inches [7.14 mm], and terminal diameter of 0.020 inches [0.508 mm]. It meets MIL-PRF-26 qualifications, offers resistance values from 1 Ω to 1 kΩ with ±1% tolerance, and has a temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω. The part features a complete welded construction and high-stability performance with typical resistance shift under load below 0.5%.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/430R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/430R00FE12
Wirewound Resistors 3110-RS1/430R00FE12
RS-1/4 30 1% E12 e3

RS-1/4 30 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/430R00FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123552 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Chassis Mount Resistors - 696-1512-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers