Vishay Intertechnology, Inc. Wirewound Resistors RS1/41K000FS74

Description
RS-1/4 1K 1% S74
Request a Quote
Description
RS-1/4 1K 1% S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is a precision power resistor with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction and axial leads. It has a power rating of 0.4 W at 25 °C and a resistance range of 1 Ω to 1 kΩ. The part is MIL-PRF-26 qualified with a tolerance of 1% for this variant. Its dimensions are 0.250 ± 0.031 inches in length, 0.281 inches in diameter, 0.085 ± 0.020 inches in lead diameter, and 0.020 ± 0.002 inches in lead length. The temperature coefficient is ± 50 ppm/°C for resistances 1 Ω to 9.9 Ω. The operating temperature range is -65 °C to +250 °C, and it meets standard performance tests including thermal shock, load life, and moisture resistance.

Datasheet Summary
Powered by GS/AI

The RS1/4 wirewound resistor is a precision power resistor with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction and axial leads. It has a power rating of 0.4 W at 25 °C and a resistance range of 1 Ω to 1 kΩ. The part is MIL-PRF-26 qualified with a tolerance of 1% for this variant. Its dimensions are 0.250 ± 0.031 inches in length, 0.281 inches in diameter, 0.085 ± 0.020 inches in lead diameter, and 0.020 ± 0.002 inches in lead length. The temperature coefficient is ± 50 ppm/°C for resistances 1 Ω to 9.9 Ω. The operating temperature range is -65 °C to +250 °C, and it meets standard performance tests including thermal shock, load life, and moisture resistance.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/41K000FS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/41K000FS74
Wirewound Resistors 3110-RS1/41K000FS74
RS-1/4 1K 1% S74

RS-1/4 1K 1% S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/41K000FS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 696-1505-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers