Vishay Intertechnology, Inc. Wirewound Resistors RS1/2R6810FS73

Description
RS-1/2 .681 1% S73
Request a Quote
Description
RS-1/2 .681 1% S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is a precision power resistor with a silicone coating rated for operation up to 250 °C under characteristic U and 350 °C under characteristic V. It features a complete welded construction, meets MIL-PRF-26 qualifications, and offers resistance values from 1 Ω to 1.3 kΩ with tolerances down to ±1 %. The part is axial leaded, measuring 0.312 inches in length, 0.328 inches in body diameter, and 0.020 inches in lead diameter. The model has a 0.75 W power rating at 25 °C and includes non-inductive variants designated as NS models. Terminal finish is tin/lead with tape/reel packaging for this variant, per the S73 code denoting tin/lead termination in tape/reel format.

Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is a precision power resistor with a silicone coating rated for operation up to 250 °C under characteristic U and 350 °C under characteristic V. It features a complete welded construction, meets MIL-PRF-26 qualifications, and offers resistance values from 1 Ω to 1.3 kΩ with tolerances down to ±1 %. The part is axial leaded, measuring 0.312 inches in length, 0.328 inches in body diameter, and 0.020 inches in lead diameter. The model has a 0.75 W power rating at 25 °C and includes non-inductive variants designated as NS models. Terminal finish is tin/lead with tape/reel packaging for this variant, per the S73 code denoting tin/lead termination in tape/reel format.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2R6810FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2R6810FS73
Wirewound Resistors 3110-RS1/2R6810FS73
RS-1/2 .681 1% S73

RS-1/2 .681 1% S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2R6810FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Current Sensing Shunt Precision Wire Wound Resistor (4-tab) - PVS Series - Precision Resistor Co., Inc.
Specs
Category / Application Current Sensing
View Details