Vishay Intertechnology, Inc. Wirewound Resistors RS1/2R2500FE70

Description
RS-1/2 .25 1% E70 e3
Request a Quote
Description
RS-1/2 .25 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is an axial lead, silicone-coated precision resistor designed for high temperature operation up to 350 °C with a power rating of 0.75 W at 25 °C. It features a complete welded construction, excellent stability with typical resistance shift under 0.5 %, and is MIL-PRF-26 qualified. The part measures 0.312 ± 0.016 inches in length, 0.328 inches in maximum body diameter, and has a lead diameter of 0.020 ± 0.002 inches. Tolerance options include ±1 % for resistance values 0.499 Ω and above. The RS1/2 series supports non-inductive Ayrton-Perry winding variants identified by the NS prefix. The termination is lead (Pb)-free, as indicated by the E70 suffix, and the component meets operating temperature requirements from -65 °C to +350 °C for characteristic V.

Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is an axial lead, silicone-coated precision resistor designed for high temperature operation up to 350 °C with a power rating of 0.75 W at 25 °C. It features a complete welded construction, excellent stability with typical resistance shift under 0.5 %, and is MIL-PRF-26 qualified. The part measures 0.312 ± 0.016 inches in length, 0.328 inches in maximum body diameter, and has a lead diameter of 0.020 ± 0.002 inches. Tolerance options include ±1 % for resistance values 0.499 Ω and above. The RS1/2 series supports non-inductive Ayrton-Perry winding variants identified by the NS prefix. The termination is lead (Pb)-free, as indicated by the E70 suffix, and the component meets operating temperature requirements from -65 °C to +350 °C for characteristic V.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2R2500FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2R2500FE70
Wirewound Resistors 3110-RS1/2R2500FE70
RS-1/2 .25 1% E70 e3

RS-1/2 .25 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2R2500FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Current Sensing Shunt Precision Wire Wound Resistor (4-tab) - PVS Series - Precision Resistor Co., Inc.
Specs
Category / Application Current Sensing
View Details