Vishay Intertechnology, Inc. Wirewound Resistors RS1/2660R0FB12

Description
RS-1/2 660 1% B12
Request a Quote
Description
RS-1/2 660 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS-1/2 series is a line of axial-lead, wirewound precision power resistors with a silicone coating rated for temperatures above 350 °C and a complete welded construction. It meets MIL-PRF-26 qualification and offers two power ratings: 0.75 W for characteristic U and 1.0 W for characteristic V. The resistor body dimensions are 0.312 ± 0.016 inches in length, 0.328 inches in diameter, with lead diameter of 0.020 ± 0.002 inches. Resistance values range from 1 Ω to 1.3 kΩ for 1% tolerance with a typical resistance shift under 0.5%. Operating temperature is -65 °C to +250 °C for characteristic U, or -65 °C to +350 °C for characteristic V. Available in tin/lead or lead-free termination options with bulk or tape/reel packaging. The part number RS1/2660R0FB12 is not explicitly listed, but the series features apply to all variants including this model.

Datasheet Summary
Powered by GS/AI

The RS-1/2 series is a line of axial-lead, wirewound precision power resistors with a silicone coating rated for temperatures above 350 °C and a complete welded construction. It meets MIL-PRF-26 qualification and offers two power ratings: 0.75 W for characteristic U and 1.0 W for characteristic V. The resistor body dimensions are 0.312 ± 0.016 inches in length, 0.328 inches in diameter, with lead diameter of 0.020 ± 0.002 inches. Resistance values range from 1 Ω to 1.3 kΩ for 1% tolerance with a typical resistance shift under 0.5%. Operating temperature is -65 °C to +250 °C for characteristic U, or -65 °C to +350 °C for characteristic V. Available in tin/lead or lead-free termination options with bulk or tape/reel packaging. The part number RS1/2660R0FB12 is not explicitly listed, but the series features apply to all variants including this model.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2660R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2660R0FB12
Wirewound Resistors 3110-RS1/2660R0FB12
RS-1/2 660 1% B12

RS-1/2 660 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2660R0FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
Leaded Resistor - 121 - Riedon, Inc.
Specs
Category / Application Precision Resistor
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
View Details