Vishay Intertechnology, Inc. Wirewound Resistors RS1/2600R0FS74

Description
RS-1/2 600 1% S74
Request a Quote
Description
RS-1/2 600 1% S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is an axial lead, silicone-coated precision resistor designed for high-temperature operation up to +250 °C (characteristic U) with a power rating of 0.75 W at 25 °C. It has a ceramic core and copper-nickel or nickel-chrome alloy element, with stainless steel end caps and tin/lead terminations. Its resistance range is 1 Ω to 1.3 kΩ with a tolerance of 1%, and it meets MIL-PRF-26 specifications. Dimensions are 0.312 in ± 0.016 in length, 0.328 in max. body diameter, 0.078 in min. lead diameter, and 0.020 in ± 0.002 in lead length. Temperature coefficient is ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω. Insulation resistance is 1000 MΩ minimum dry, and thermal shock, load life, and mechanical stress performance conform to MIL-STD-202.

Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is an axial lead, silicone-coated precision resistor designed for high-temperature operation up to +250 °C (characteristic U) with a power rating of 0.75 W at 25 °C. It has a ceramic core and copper-nickel or nickel-chrome alloy element, with stainless steel end caps and tin/lead terminations. Its resistance range is 1 Ω to 1.3 kΩ with a tolerance of 1%, and it meets MIL-PRF-26 specifications. Dimensions are 0.312 in ± 0.016 in length, 0.328 in max. body diameter, 0.078 in min. lead diameter, and 0.020 in ± 0.002 in lead length. Temperature coefficient is ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω. Insulation resistance is 1000 MΩ minimum dry, and thermal shock, load life, and mechanical stress performance conform to MIL-STD-202.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2600R0FS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2600R0FS74
Wirewound Resistors 3110-RS1/2600R0FS74
RS-1/2 600 1% S74

RS-1/2 600 1% S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2600R0FS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details