Vishay Intertechnology, Inc. Wirewound Resistors RS1/22R700JE70

Description
RS-1/2 2.7 5% E70 e3
Request a Quote Datasheet
Description
RS-1/2 2.7 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/22R700JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/22R700JE70
Wirewound Resistors 3110-RS1/22R700JE70
RS-1/2 2.7 5% E70 e3

RS-1/2 2.7 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 2.7 Ohm 5% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R - RS1/22R700JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 5% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R
RS1/22R700JE70
Res Wirewound 2.7 Ohm 5% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R RS1/22R700JE70
Res Wirewound 2.7 Ohm 5% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.7 Ohm 5% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS1/22R700JE70 RS1/22R700JE70
Product Name Wirewound Resistors Res Wirewound 2.7 Ohm 5% 3/4W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2.7 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers