Vishay Intertechnology, Inc. Wirewound Resistors RS1/21R650FS70

Description
RS-1/2 1.65 1% S70
Request a Quote
Description
RS-1/2 1.65 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS-1/2 wirewound resistor is a precision power resistor with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 0.75 W at 25 °C with a characteristic V rating of 2.10 W, an operating temperature range of -65 to +350 °C, and resistance values from 1 to 1.3 kΩ with a tolerance of ±1%. The component measures 0.312 ± 0.016 inches in length, 0.328 inches in diameter, and has a lead diameter of 0.020 ± 0.002 inches. The part includes a tin/lead terminal finish and is available in axial lead configuration.

Datasheet Summary
Powered by GS/AI

The RS-1/2 wirewound resistor is a precision power resistor with a silicone coating rated for temperatures above 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 0.75 W at 25 °C with a characteristic V rating of 2.10 W, an operating temperature range of -65 to +350 °C, and resistance values from 1 to 1.3 kΩ with a tolerance of ±1%. The component measures 0.312 ± 0.016 inches in length, 0.328 inches in diameter, and has a lead diameter of 0.020 ± 0.002 inches. The part includes a tin/lead terminal finish and is available in axial lead configuration.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/21R650FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/21R650FS70
Wirewound Resistors 3110-RS1/21R650FS70
RS-1/2 1.65 1% S70

RS-1/2 1.65 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/21R650FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Through Hole Resistors - 696-1524-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial
Features Non-Inductive; Fireproof Case
View Details