Vishay Intertechnology, Inc. Wirewound Resistors RS1/21K400FS70

Description
RS-1/2 1.4K 1% S70
Request a Quote
Description
RS-1/2 1.4K 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is a precision power resistor with a silicone coating rated for temperatures up to 350 °C, featuring a complete welded construction and available in non-inductive styles. It has a power rating of 0.75 W at 25 °C, a resistance range of 1 to 1.3 kΩ, and a tolerance of 1% for this variant. The part measures 0.312 inches in length, 0.328 inches in maximum body length, 0.078 inches in lead diameter, and 0.020 inches in lead thickness. It meets MIL-PRF-26 qualifications and operates from -65 °C to +350 °C with a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The termination is tin/lead with tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The RS1/2 wirewound resistor is a precision power resistor with a silicone coating rated for temperatures up to 350 °C, featuring a complete welded construction and available in non-inductive styles. It has a power rating of 0.75 W at 25 °C, a resistance range of 1 to 1.3 kΩ, and a tolerance of 1% for this variant. The part measures 0.312 inches in length, 0.328 inches in maximum body length, 0.078 inches in lead diameter, and 0.020 inches in lead thickness. It meets MIL-PRF-26 qualifications and operates from -65 °C to +350 °C with a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The termination is tin/lead with tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/21K400FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/21K400FS70
Wirewound Resistors 3110-RS1/21K400FS70
RS-1/2 1.4K 1% S70

RS-1/2 1.4K 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/21K400FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 696-SN2-12RB1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details