Vishay Intertechnology, Inc. Wirewound Resistors RS1/210R00FS73

Description
RS-1/2 10 1% S73
Request a Quote
Description
RS-1/2 10 1% S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 series consists of axial lead, silicone-coated, wirewound resistors with a complete welded construction and a high-temperature rating up to +350 °C. It is MIL-PRF-26 qualified and available in non-inductive (NS) variants. The RS1/2 model has a power rating of 0.75 W at 25 °C, a resistance range from 1 Ω to 1.3 kΩ for ±1% tolerance, and a typical resistance shift of less than 0.5%. It features a ceramic core, copper-nickel or nickel-chrome element, and terminal options including tin/lead or lead-free finishes. Dimensions are 0.312 ± 0.016 in. (7.92 ± 0.406 mm) in length, 0.328 in. (8.33 mm) in maximum body length, 0.078 in. (1.98 mm) in diameter with a tolerance of +0.016 / -0.031 in., and 0.020 ± 0.002 in. (0.508 ± 0.051 mm) lead diameter. The part is designed for industrial precision applications with operating temperatures from -65 °C to +350 °C.

Datasheet Summary
Powered by GS/AI

The RS1/2 series consists of axial lead, silicone-coated, wirewound resistors with a complete welded construction and a high-temperature rating up to +350 °C. It is MIL-PRF-26 qualified and available in non-inductive (NS) variants. The RS1/2 model has a power rating of 0.75 W at 25 °C, a resistance range from 1 Ω to 1.3 kΩ for ±1% tolerance, and a typical resistance shift of less than 0.5%. It features a ceramic core, copper-nickel or nickel-chrome element, and terminal options including tin/lead or lead-free finishes. Dimensions are 0.312 ± 0.016 in. (7.92 ± 0.406 mm) in length, 0.328 in. (8.33 mm) in maximum body length, 0.078 in. (1.98 mm) in diameter with a tolerance of +0.016 / -0.031 in., and 0.020 ± 0.002 in. (0.508 ± 0.051 mm) lead diameter. The part is designed for industrial precision applications with operating temperatures from -65 °C to +350 °C.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/210R00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/210R00FS73
Wirewound Resistors 3110-RS1/210R00FS73
RS-1/2 10 1% S73

RS-1/2 10 1% S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/210R00FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Chassis Mount Resistors - 696-1490-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers