Vishay Intertechnology, Inc. Wirewound Resistors RS02CR2500HE12

Description
RS-2C .25 3% E12 e3
Request a Quote
Description
RS-2C .25 3% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series comprises axial wirewound resistors with silicone coating, rated for 2.5 W at 25 °C and up to 3.25 W with characteristic V, operating from -65 °C to +350 °C. Resistance ranges from 0.1 Ω to 8.6 kΩ with ±3 % tolerance. The package measures 0.500 in long, 0.593 in maximum diameter, and 0.218 in lead spacing. It uses a ceramic core with copper-nickel or nickel-chrome element, stainless steel end caps, and tin/lead terminals. The temperature coefficient is ±20 ppm/°C at 10 Ω and above, ±50 ppm/°C from 1 Ω to 9.9 Ω. Insulation resistance is 1000 MΩ minimum dry and 100 MΩ minimum after moisture test. It meets MIL-PRF-26 qualification.

Datasheet Summary
Powered by GS/AI

The RS02C series comprises axial wirewound resistors with silicone coating, rated for 2.5 W at 25 °C and up to 3.25 W with characteristic V, operating from -65 °C to +350 °C. Resistance ranges from 0.1 Ω to 8.6 kΩ with ±3 % tolerance. The package measures 0.500 in long, 0.593 in maximum diameter, and 0.218 in lead spacing. It uses a ceramic core with copper-nickel or nickel-chrome element, stainless steel end caps, and tin/lead terminals. The temperature coefficient is ±20 ppm/°C at 10 Ω and above, ±50 ppm/°C from 1 Ω to 9.9 Ω. Insulation resistance is 1000 MΩ minimum dry and 100 MΩ minimum after moisture test. It meets MIL-PRF-26 qualification.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02CR2500HE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02CR2500HE12
Wirewound Resistors 3110-RS02CR2500HE12
RS-2C .25 3% E12 e3

RS-2C .25 3% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02CR2500HE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2634226 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 696-1498-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers