Res Wirewound 8.2 Ohm 5% 3.25W ¦50ppm/¦C AXL Thru-Hole
RS-2C-23 8.2 5% B12
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RS02C8R200JB1223 | 3110-RS02C8R200JB1223 |
| Product Name | Res Wirewound 8.2 Ohm 5% 3.25W ¦50ppm/¦C AXL Thru-Hole | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 50 ±ppm/°C |