Vishay Intertechnology, Inc. Wirewound Resistors RS02C620R0JE12

Description
RS-2C 620 5% E12 e3
Request a Quote
Description
RS-2C 620 5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead wirewound resistors with a silicone coating, designed for high-temperature operation up to +350 °C under characteristic V and ±0.5 % to ±10 % tolerance. The part has a ceramic or alumina core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and tin/lead terminations. It measures 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, and 0.218 ± 0.031 inches in lead spacing, with a 0.040 ± 0.002 inch lead diameter. The RS02C models are MIL-PRF-26 qualified with a maximum resistance of 8.6 kΩ and power ratings of 2.5 W (characteristic U) and 3.25 W (characteristic V). Non-inductive versions are available by prefixing the model with 'N'.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead wirewound resistors with a silicone coating, designed for high-temperature operation up to +350 °C under characteristic V and ±0.5 % to ±10 % tolerance. The part has a ceramic or alumina core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and tin/lead terminations. It measures 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, and 0.218 ± 0.031 inches in lead spacing, with a 0.040 ± 0.002 inch lead diameter. The RS02C models are MIL-PRF-26 qualified with a maximum resistance of 8.6 kΩ and power ratings of 2.5 W (characteristic U) and 3.25 W (characteristic V). Non-inductive versions are available by prefixing the model with 'N'.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C620R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C620R0JE12
Wirewound Resistors 3110-RS02C620R0JE12
RS-2C 620 5% E12 e3

RS-2C 620 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C620R0JE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 696-1428-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers