Vishay Intertechnology, Inc. Wirewound Resistors RS02C5K600HS70

Description
RS-2C 5.6K 3% S70
Request a Quote
Description
RS-2C 5.6K 3% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated, wirewound precision power resistors with a maximum operating temperature of +350 °C for characteristic V and +250 °C for characteristic U. The part has a power rating of 3.25 W for characteristic V and 2.5 W for characteristic U, a resistance range of 0.1 Ω to 32.3 kΩ, and a tolerance of 3.0 %. It features a complete welded construction, a ceramic core, and copperweld® terminals with tin/lead finish. The overall dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in diameter, and 0.218 ± 0.031 inches in lead spacing. The resistor is MIL-PRF-26 qualified and meets thermal shock, moisture resistance, and load life requirements. Non-inductive versions are available as NS02C with modified resistance ranges and body dimensions.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated, wirewound precision power resistors with a maximum operating temperature of +350 °C for characteristic V and +250 °C for characteristic U. The part has a power rating of 3.25 W for characteristic V and 2.5 W for characteristic U, a resistance range of 0.1 Ω to 32.3 kΩ, and a tolerance of 3.0 %. It features a complete welded construction, a ceramic core, and copperweld® terminals with tin/lead finish. The overall dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in diameter, and 0.218 ± 0.031 inches in lead spacing. The resistor is MIL-PRF-26 qualified and meets thermal shock, moisture resistance, and load life requirements. Non-inductive versions are available as NS02C with modified resistance ranges and body dimensions.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C5K600HS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C5K600HS70
Wirewound Resistors 3110-RS02C5K600HS70
RS-2C 5.6K 3% S70

RS-2C 5.6K 3% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C5K600HS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Chassis Mount Resistors - 696-1453-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers