Vishay Intertechnology, Inc. 2.5W,4.7K,5%,BULK RS02C4K700JB1423

Description
2.5W,4.7K,5%,BULK
Request a Quote
Description
2.5W,4.7K,5%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.5W,4.7K,5%,BULK - RS02C4K700JB1423 - ASAP Semiconductor LLC
Anaheim, CA, United States
2.5W,4.7K,5%,BULK
RS02C4K700JB1423
2.5W,4.7K,5%,BULK RS02C4K700JB1423
2.5W,4.7K,5%,BULK

2.5W,4.7K,5%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02C4K700JB1423
Product Name 2.5W,4.7K,5%,BULK
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers