Vishay Intertechnology, Inc. Wirewound Resistors RS02C3K600JE12

Description
RS-2C 3.6K 5% E12 e3
Request a Quote
Description
RS-2C 3.6K 5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead wirewound resistors with a silicone coating rated for operation up to +350 °C under characteristic V, featuring a ceramic core and stainless steel end caps. It has a power rating of 3.25 W at +25 °C and a resistance range from 0.1 Ω to 32.3 kΩ. The part is MIL-PRF-26 qualified, with a tolerance of ±5 %, a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and an insulation resistance of at least 1000 MΩ. The physical dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in diameter, and 0.218 ± 0.031 inches in lead projection. The E12 suffix indicates lead-free bulk packaging.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead wirewound resistors with a silicone coating rated for operation up to +350 °C under characteristic V, featuring a ceramic core and stainless steel end caps. It has a power rating of 3.25 W at +25 °C and a resistance range from 0.1 Ω to 32.3 kΩ. The part is MIL-PRF-26 qualified, with a tolerance of ±5 %, a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and an insulation resistance of at least 1000 MΩ. The physical dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in diameter, and 0.218 ± 0.031 inches in lead projection. The E12 suffix indicates lead-free bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C3K600JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C3K600JE12
Wirewound Resistors 3110-RS02C3K600JE12
RS-2C 3.6K 5% E12 e3

RS-2C 3.6K 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C3K600JE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 696-1298-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers