Vishay Intertechnology, Inc. Wirewound Resistors RS02C30R00FE12

Description
RS-2C 30 1% E12 e3
Request a Quote
Description
RS-2C 30 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RS02C wirewound resistors are precision power resistors with a silicone coating rated for operation up to 250 °C under characteristic U and up to 350 °C under characteristic V, featuring a complete welded construction and MIL-PRF-26 qualification. The part has an axial lead configuration with dimensions of 0.500 ± 0.062 inches in length, 0.593 inches in diameter, and 0.218 ± 0.031 inches in lead spacing, and is rated for 3.25 W power dissipation. Resistance values range from 0.1 Ω to 32.3 kΩ with tolerances of ±0.05 %, ±0.1 %, ±0.25 %, ±1 %, or ±5 %. This specific variant is lead-free, bulk packaged, and has a 30 Ω resistance value at ±1 % tolerance.

Datasheet Summary
Powered by GS/AI

RS02C wirewound resistors are precision power resistors with a silicone coating rated for operation up to 250 °C under characteristic U and up to 350 °C under characteristic V, featuring a complete welded construction and MIL-PRF-26 qualification. The part has an axial lead configuration with dimensions of 0.500 ± 0.062 inches in length, 0.593 inches in diameter, and 0.218 ± 0.031 inches in lead spacing, and is rated for 3.25 W power dissipation. Resistance values range from 0.1 Ω to 32.3 kΩ with tolerances of ±0.05 %, ±0.1 %, ±0.25 %, ±1 %, or ±5 %. This specific variant is lead-free, bulk packaged, and has a 30 Ω resistance value at ±1 % tolerance.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C30R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C30R00FE12
Wirewound Resistors 3110-RS02C30R00FE12
RS-2C 30 1% E12 e3

RS-2C 30 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C30R00FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Specs
Resistance Range 6810 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details