Vishay Intertechnology, Inc. Wirewound Resistors RS02C27R00JB12

Description
RS-2C 27 5% B12
Request a Quote
Description
RS-2C 27 5% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C is an axial lead wirewound resistor with silicone coating, designed for industrial precision power applications. It has a maximum power rating of 3.25 W at 25 °C for characteristic V and operates across a temperature range of -65 °C to +350 °C. The resistor measures 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, and has lead diameter of 0.040 ± 0.002 inches. It meets MIL-PRF-26 qualifications and offers resistance values from 0.1 Ω to 32.3 kΩ with tolerances of ± 0.05 % to ± 10 %. The part features complete welded construction, high temperature stability (typical resistance shift < 0.5 %), and is available with tin/lead terminations in bulk packaging.

Datasheet Summary
Powered by GS/AI

The RS02C is an axial lead wirewound resistor with silicone coating, designed for industrial precision power applications. It has a maximum power rating of 3.25 W at 25 °C for characteristic V and operates across a temperature range of -65 °C to +350 °C. The resistor measures 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, and has lead diameter of 0.040 ± 0.002 inches. It meets MIL-PRF-26 qualifications and offers resistance values from 0.1 Ω to 32.3 kΩ with tolerances of ± 0.05 % to ± 10 %. The part features complete welded construction, high temperature stability (typical resistance shift < 0.5 %), and is available with tin/lead terminations in bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C27R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C27R00JB12
Wirewound Resistors 3110-RS02C27R00JB12
RS-2C 27 5% B12

RS-2C 27 5% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C27R00JB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1000 ohms
View Details
Chip Resistor - Surface Mount - 696-S2-0R36J2DKR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details