Vishay Intertechnology, Inc. Wirewound Resistors RS02C1R220GB1217

Description
RS-2C-17 1.22 2% B12
Request a Quote
Description
RS-2C-17 1.22 2% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series comprises axial wirewound resistors with silicone coating, MIL-PRF-26 qualification, and a complete welded construction. It operates from -65 °C to +350 °C with a power rating of 2.5 W (characteristic U) or 3.25 W (characteristic V). Resistance ranges from 0.1 Ω to 32.3 kΩ with tolerances down to ±0.05 %. The temperature coefficient is ±20 ppm/°C for 10 Ω and above. Dimensions are 0.500 ± 0.062 inches long, 0.218 ± 0.031 inches in diameter, with 0.040 ± 0.002 inch leads. Non-inductive NS variants are available. The part has tin/lead terminations and bulk packaging.

Datasheet Summary
Powered by GS/AI

The RS02C series comprises axial wirewound resistors with silicone coating, MIL-PRF-26 qualification, and a complete welded construction. It operates from -65 °C to +350 °C with a power rating of 2.5 W (characteristic U) or 3.25 W (characteristic V). Resistance ranges from 0.1 Ω to 32.3 kΩ with tolerances down to ±0.05 %. The temperature coefficient is ±20 ppm/°C for 10 Ω and above. Dimensions are 0.500 ± 0.062 inches long, 0.218 ± 0.031 inches in diameter, with 0.040 ± 0.002 inch leads. Non-inductive NS variants are available. The part has tin/lead terminations and bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C1R220GB1217 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C1R220GB1217
Wirewound Resistors 3110-RS02C1R220GB1217
RS-2C-17 1.22 2% B12

RS-2C-17 1.22 2% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C1R220GB1217
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details