Vishay Intertechnology, Inc. Wirewound Resistors RS02C1R200JE7017

Description
RS-2C-17 1.2 5% E70 e3
Request a Quote
Description
RS-2C-17 1.2 5% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C is an axial wirewound resistor with a maximum power rating of 3.25 W at 25 °C for characteristic V and 2.5 W for characteristic U, operating from -65 °C to +350 °C. It supports resistance values from 0.1 Ω to 8.6 kΩ with tolerances of ±0.05 %, ±0.1 %, ±0.25 %, ±1 %, or ±5 %. The temperature coefficient is ±90 ppm/°C for resistances between 0.5 Ω and 0.99 Ω. It features a ceramic core, silicone coating, stainless steel end caps, and copperweld® terminations. Dimensions are 0.500 ± 0.062 inches long, 0.593 inches in diameter, with 0.218 ± 0.031 inches between terminals and 0.040 ± 0.002 inches lead diameter. It meets MIL-PRF-26 qualification. The part number RS02C1R200JE7017 includes a 1.2 Ω resistance and lead-free tape/reel packaging, consistent with the series.

Datasheet Summary
Powered by GS/AI

The RS02C is an axial wirewound resistor with a maximum power rating of 3.25 W at 25 °C for characteristic V and 2.5 W for characteristic U, operating from -65 °C to +350 °C. It supports resistance values from 0.1 Ω to 8.6 kΩ with tolerances of ±0.05 %, ±0.1 %, ±0.25 %, ±1 %, or ±5 %. The temperature coefficient is ±90 ppm/°C for resistances between 0.5 Ω and 0.99 Ω. It features a ceramic core, silicone coating, stainless steel end caps, and copperweld® terminations. Dimensions are 0.500 ± 0.062 inches long, 0.593 inches in diameter, with 0.218 ± 0.031 inches between terminals and 0.040 ± 0.002 inches lead diameter. It meets MIL-PRF-26 qualification. The part number RS02C1R200JE7017 includes a 1.2 Ω resistance and lead-free tape/reel packaging, consistent with the series.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C1R200JE7017 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C1R200JE7017
Wirewound Resistors 3110-RS02C1R200JE7017
RS-2C-17 1.2 5% E70 e3

RS-2C-17 1.2 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C1R200JE7017
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 696-1506-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers