Vishay Intertechnology, Inc. Wirewound Resistors RS02C1R200JB1217

Description
RS-2C-17 1.2 5% B12
Request a Quote
Description
RS-2C-17 1.2 5% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated, wirewound precision power resistors with a maximum operating temperature of +250 °C for characteristic U and +350 °C for characteristic V. The package measures 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, 0.218 ± 0.031 inches in lead spacing, and 0.040 ± 0.002 inches in lead diameter. It is rated for 2.5 W at 25 °C under characteristic U and 3.25 W under characteristic V, with resistance values from 0.1 Ω to 32.3 kΩ. Tolerances are ±0.25 %, ±1 %, ±5 %, and ±10 %. Temperature coefficient is ±20 ppm/°C for 10 Ω and above. The resistor has a ceramic core, stainless steel end caps, and a silicone coating. It is MIL-PRF-26 qualified. Non-inductive versions are available by replacing 'R' with 'N'. Packaging is bulk with tin/lead terminations.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated, wirewound precision power resistors with a maximum operating temperature of +250 °C for characteristic U and +350 °C for characteristic V. The package measures 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, 0.218 ± 0.031 inches in lead spacing, and 0.040 ± 0.002 inches in lead diameter. It is rated for 2.5 W at 25 °C under characteristic U and 3.25 W under characteristic V, with resistance values from 0.1 Ω to 32.3 kΩ. Tolerances are ±0.25 %, ±1 %, ±5 %, and ±10 %. Temperature coefficient is ±20 ppm/°C for 10 Ω and above. The resistor has a ceramic core, stainless steel end caps, and a silicone coating. It is MIL-PRF-26 qualified. Non-inductive versions are available by replacing 'R' with 'N'. Packaging is bulk with tin/lead terminations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C1R200JB1217 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C1R200JB1217
Wirewound Resistors 3110-RS02C1R200JB1217
RS-2C-17 1.2 5% B12

RS-2C-17 1.2 5% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C1R200JB1217
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123522 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Current Sensing Shunt Precision Wire Wound Resistor (4-tab) - PVS Series - Precision Resistor Co., Inc.
Specs
Category / Application Current Sensing
View Details