Vishay Intertechnology, Inc. Wirewound Resistors RS02C1K000JE7017

Description
RS-2C-17 1K 5% E70 e3
Request a Quote
Description
RS-2C-17 1K 5% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series is a set of axial lead, silicone-coated, wirewound resistors with a maximum operating temperature of 350 °C under characteristic V, rated for power dissipation up to 3.25 W, and featuring a resistance range from 0.1 Ω to 32.3 kΩ. The parts have a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and conform to MIL-PRF-26. The case dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in maximum length, 0.218 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches in lead diameter. Tolerances include ±5 %, and lead finishes are available as tin/lead or lead-free. The temperature coefficient is ±90 ppm/°C for resistances between 0.5 Ω and 0.99 Ω. Non-inductive versions are available under the NS prefix.

Datasheet Summary
Powered by GS/AI

The RS02C series is a set of axial lead, silicone-coated, wirewound resistors with a maximum operating temperature of 350 °C under characteristic V, rated for power dissipation up to 3.25 W, and featuring a resistance range from 0.1 Ω to 32.3 kΩ. The parts have a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and conform to MIL-PRF-26. The case dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in maximum length, 0.218 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches in lead diameter. Tolerances include ±5 %, and lead finishes are available as tin/lead or lead-free. The temperature coefficient is ±90 ppm/°C for resistances between 0.5 Ω and 0.99 Ω. Non-inductive versions are available under the NS prefix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C1K000JE7017 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C1K000JE7017
Wirewound Resistors 3110-RS02C1K000JE7017
RS-2C-17 1K 5% E70 e3

RS-2C-17 1K 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C1K000JE7017
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Current Sensing Shunt Precision Wire Wound Resistor (4-tab) - PVS Series - Precision Resistor Co., Inc.
Specs
Category / Application Current Sensing
View Details