RS-2C 1K 5% E70 e3
Res Wirewound 1K Ohm 5% 2.5W ¦20ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS02C1K000JE70 | RS02C1K000JE70 |
| Product Name | Wirewound Resistors | Res Wirewound 1K Ohm 5% 2.5W ¦20ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 1000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |