VISHAY INTERTECHNOLOGY, INC.
RS02C12R00JE70 -- WIREWOUND RESISTORS
Vishay Intertechnology, Inc.
Wirewound Resistors
RS02C12R00JE70
Description
RS-2C 12 5% E70 e3
-
New Yorker Electronics Co., Inc.
-
ASAP Semiconductor LLC
Request a Quote
Email Supplier
Datasheet
Description
RS-2C 12 5% E70 e3
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wirewound Resistors |
Resistors |
|
Product Number
|
3110-RS02C12R00JE70 |
RS02C12R00JE70 |
|
Product Name
|
Wirewound Resistors |
2.5W,12,5%,TR,HAZMAT |
|
Category / Application
|
Industrial
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Resistance Range
10 ohms
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
3.00E-4 ohms
Power Rating
5 watts
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details