Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 0.5% 2.5W ¦20ppm/¦C AXL Thru-Hole Bulk RS02C10R00DB14

Description
Res Wirewound 10 Ohm 0.5% 2.5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 10 Ohm 0.5% 2.5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 0.5% 2.5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS02C10R00DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 0.5% 2.5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS02C10R00DB14
Res Wirewound 10 Ohm 0.5% 2.5W ¦20ppm/¦C AXL Thru-Hole Bulk RS02C10R00DB14
Res Wirewound 10 Ohm 0.5% 2.5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10 Ohm 0.5% 2.5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02C10R00DB14
Product Name Res Wirewound 10 Ohm 0.5% 2.5W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details